FT25H04S-RT
FT25H04S-RT
Obsolete
Description:  IC FLASH 4MBIT SPI 120MHZ 8SOP
Manufacturer:  Fremont Micro Devices
Datasheet:   FT25H04S-RT Datasheet
History Price: Obsolete
In Stock: 5200
FT25H04S-RT vs FT25C32A-USR-T
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
EEPROM
Technology
FLASH
EEPROM
Memory Size
4Mbit
32Kbit
Memory Organization
512K x 8
4K x 8
Memory Interface
SPI
SPI
Clock Frequency
120 MHz
20 MHz
Write Cycle Time - Word, Page
2ms
5ms
Access Time
-
-
Voltage - Supply
2.7V ~ 3.6V
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
8-SOP