FT260S-U
FT260S-U
Active
Description:  IC USB TO UART/I2C 28-TSSOP
Manufacturer:  FTDI
Datasheet:   FT260S-U Datasheet
History Price: $1.99000
In Stock: 28800
FT260S-U vs FT232BL-TRAY
Manufacturer
Series
-
USBmadeEZ-UART
Packaging
Tube
Tray
Status
Active
Last Time Buy
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to I2C/UART
Bridge, USB to UART
Interface
I2C, UART
UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
1.8V, 2.5V, 3.3V
4.35V ~ 5.25V
Current - Supply
-
25mA
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
28-TSSOP (0.173", 4.40mm Width)
32-LQFP
Supplier Device Package
28-TSSOP
32-LQFP (7x7)