FT260S-U
FT260S-U
Active
Description:  IC USB TO UART/I2C 28-TSSOP
Manufacturer:  FTDI
Datasheet:   FT260S-U Datasheet
History Price: $1.99000
In Stock: 28800
FT260S-U vs FT232HPQ-TRAY
Manufacturer
Series
-
-
Packaging
Tube
Tray
Status
Active
Active
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to I2C/UART
Bridge, USB to UART,FIFO
Interface
I2C, UART
I2C, FIFO, JTAG, Serial, SPI, UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
1.8V, 2.5V, 3.3V
1.62V ~ 1.98V, 2.97V ~ 3.63V
Current - Supply
-
24mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
28-TSSOP (0.173", 4.40mm Width)
56-VFQFN Exposed Pad
Supplier Device Package
28-TSSOP
56-VQFN (8x8)