Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Fremont Micro Devices FT531CA
FT531CA
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 1.5V 250MA SOT23-5
Manufacturer:
Fremont Micro Devices
Datasheet:
FT531CA Datasheet
History Price: Obsolete
In Stock: 46960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FT531CA vs FT531EA
Part No
FT531CA
FT531EA
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Fremont Micro Devices
Fremont Micro Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
6V
6V
Voltage - Output (Min/Fixed)
1.5V
2.5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.3V @ 100mA
0.14V @ 100mA
Current - Output
250mA
250mA
Current - Quiescent (Iq)
36 μA
36 μA
Current - Supply (Max)
-
-
PSRR
72dB ~ 60dB (1kHz ~ 10kHz )
72dB ~ 60dB (1kHz ~ 10kHz )
Control Features
Enable
Enable
Protection Features
Over Current
Over Current
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
SOT-23-5