Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT600Q-T
FT600Q-T
Discontinued
Interface - Controllers
Description:
IC USB3-16BIT SYNC FIFO 56QFN
Manufacturer:
FTDI
Datasheet:
FT600Q-T Datasheet
History Price: Discontinued at Digi-Key
In Stock: 19200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FT600Q-T vs FT601Q-T
Part No
FT600Q-T
FT601Q-T
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
FT60x
FT60x
Packaging
Tray
Tray
Status
Discontinued
Discontinued
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to FIFO
Bridge, USB to FIFO
Interface
FIFO
FIFO
Standards
USB 3.0
USB 3.0
Voltage - Supply
1.65V ~ 3.6V
1.65V ~ 3.6V
Current - Supply
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
56-VFQFN Exposed Pad
76-VFQFN Exposed Pad
Supplier Device Package
56-QFN (7x7)
76-QFN (9x9)