Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Fremont Micro Devices FT8260-RT
FT8260-RT
Active
PMIC - LED Drivers
Description:
IC LED DRIVER OFFL SOT23-6
Manufacturer:
Fremont Micro Devices
Datasheet:
FT8260-RT Datasheet
History Price: $0.48000
In Stock: 16000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FT8260-RT vs FT8900-RT
Part No
FT8260-RT
FT8900-RT
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Fremont Micro Devices
Fremont Micro Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
AC DC Offline Switcher
AC DC Offline Switcher
Topology
-
-
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
9.6V
7V
Voltage - Supply (Max)
25V
27V
Voltage - Output
-
-
Current - Output / Channel
-
700mA
Frequency
-
45kHz
Dimming
-
-
Applications
Lighting
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
SOT-23-6
Supplier Device Package
SOT-23-6
SOT-23-6