FT832DB-RT
FT832DB-RT
Obsolete
Description:  IC OFFLINE SWITCH FLYBACK 8SOP
Manufacturer:  Fremont Micro Devices
Datasheet:   FT832DB-RT Datasheet
History Price: Obsolete
In Stock: 45600
FT832DB-RT vs FT838D2-BL-RT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
No
No
Voltage - Breakdown
-
-
Topology
Flyback
Flyback
Voltage - Start Up
15 V
17.6 V
Voltage - Supply (Vcc/Vdd)
5.5V ~ 18V
6.6V ~ 30V
Duty Cycle
-
-
Frequency - Switching
-
-
Power (Watts)
-
18 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage, Short Circuit
Current Limiting, Open Circuit, Over Temperature, Over Voltage
Control Features
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TA)
Package / Case
8-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753
Supplier Device Package
8-SOP
SOT-23-5
Mounting Type
Surface Mount
Surface Mount