Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Fremont Micro Devices FT833B12-RT
FT833B12-RT
Obsolete
PMIC - LED Drivers
Description:
IC LED DRIVER OFFL 420MA 8SOP
Manufacturer:
Fremont Micro Devices
Datasheet:
FT833B12-RT Datasheet
History Price: Obsolete
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FT833B12-RT vs FT822A-RB
Part No
FT833B12-RT
FT822A-RB
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Fremont Micro Devices
Fremont Micro Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
AC DC Offline Switcher
AC DC Offline Switcher
Topology
Flyback
-
Internal Switch(s)
Yes
No
Number of Outputs
1
1
Voltage - Supply (Min)
9V
85V
Voltage - Supply (Max)
20V
265V
Voltage - Output
-
-
Current - Output / Channel
420mA
-
Frequency
5kHz
-
Dimming
-
-
Applications
Lighting
Lighting
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
8-SOP