FT833B12-RT
FT833B12-RT
Obsolete
Description:  IC LED DRIVER OFFL 420MA 8SOP
Manufacturer:  Fremont Micro Devices
Datasheet:   FT833B12-RT Datasheet
History Price: Obsolete
In Stock: 31600
FT833B12-RT vs FT8260-RT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
AC DC Offline Switcher
AC DC Offline Switcher
Topology
Flyback
-
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
9V
9.6V
Voltage - Supply (Max)
20V
25V
Voltage - Output
-
-
Current - Output / Channel
420mA
-
Frequency
5kHz
-
Dimming
-
-
Applications
Lighting
Lighting
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
8-SOP
SOT-23-6