FT886A-RT
FT886A-RT
Active
Description:  IC LED DRIVER OFFL 180MA 8SOP
Manufacturer:  Fremont Micro Devices
Datasheet:   FT886A-RT Datasheet
History Price: $0.48000
In Stock: 13600
FT886A-RT vs FT833B12-RT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
AC DC Offline Switcher
AC DC Offline Switcher
Topology
Step-Down (Buck)
Flyback
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
9V
9V
Voltage - Supply (Max)
20V
20V
Voltage - Output
-
-
Current - Output / Channel
180mA
420mA
Frequency
5kHz
5kHz
Dimming
-
-
Applications
Backlight
Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
8-SOP