FT8900-RT
FT8900-RT
Obsolete
Description:  IC LED DRIVER OFFL 700MA SOT23-6
Manufacturer:  Fremont Micro Devices
Datasheet:   FT8900-RT Datasheet
History Price: Obsolete
In Stock: 28400
FT8900-RT vs FT833B12-RT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
AC DC Offline Switcher
AC DC Offline Switcher
Topology
-
Flyback
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
7V
9V
Voltage - Supply (Max)
27V
20V
Voltage - Output
-
-
Current - Output / Channel
700mA
420mA
Frequency
45kHz
5kHz
Dimming
-
-
Applications
-
Lighting
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-6
8-SOP