FT8900DD-RB
FT8900DD-RB
Obsolete
Description:  IC LED DRIVER OFFL 700MA 8DIP
Manufacturer:  Fremont Micro Devices
Datasheet:   FT8900DD-RB Datasheet
History Price: Obsolete
In Stock: 11200
FT8900DD-RB vs FT822A-RT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
AC DC Offline Switcher
AC DC Offline Switcher
Topology
-
-
Internal Switch(s)
Yes
No
Number of Outputs
1
1
Voltage - Supply (Min)
7V
85V
Voltage - Supply (Max)
27V
265V
Voltage - Output
-
-
Current - Output / Channel
700mA
-
Frequency
45kHz
-
Dimming
-
-
Applications
-
Lighting
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DIP
8-SOP