FT93C46A-USR-B
FT93C46A-USR-B
Active
Description:  IC EEPROM 1KBIT 3-WIRE 1MHZ 8SOP
Manufacturer:  Fremont Micro Devices
History Price: $0.14000
In Stock: 20000
FT93C46A-USR-B vs FT93C56A-IDR-B
Category
Series
-
-
Packaging
Tube
Tube
Status
Active
Discontinued
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
1Kbit
2Kbit
Memory Organization
128 x 8, 64 x 16
256 x 8, 128 x 16
Memory Interface
3-Wire Serial
3-Wire Serial
Clock Frequency
1 MHz
2 MHz
Write Cycle Time - Word, Page
10ms
10ms
Access Time
-
-
Voltage - Supply
4.5V ~ 5.5V
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOP
8-DIP