FXL4TD245UMX
FXL4TD245UMX
Active
Description:  IC TRANSLTR BIDIRECTIONAL 16UMLP
Manufacturer:  onsemi
History Price: $1.67000
In Stock: 32400
FXL4TD245UMX vs FXLP34P5X
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
4
1
Voltage - VCCA
1.1 V ~ 3.6 V
1 V ~ 3.6 V
Voltage - VCCB
1.1 V ~ 3.6 V
1 V ~ 3.6 V
Input Signal
-
-
Output Signal
-
-
Output Type
Tri-State, Non-Inverted
Non-Inverted
Data Rate
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
Power-Off Protection
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-UFQFN
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
16-UMLP (1.8x2.6)
SC-70-5