FXLA104UMX
FXLA104UMX
Active
Description:  IC TRANSLTR BIDIRECTIONAL 16UMLP
Manufacturer:  onsemi
Datasheet:   FXLA104UMX Datasheet
History Price: $1.59000
In Stock: 46400
FXLA104UMX vs FXLA108BQX
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
4
8
Voltage - VCCA
1.1 V ~ 3.6 V
1.1 V ~ 3.6 V
Voltage - VCCB
1.1 V ~ 3.6 V
1.1 V ~ 3.6 V
Input Signal
-
-
Output Signal
-
-
Output Type
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Data Rate
140Mbps
140Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
Auto-Direction Sensing, Power-Off Protection
Auto-Direction Sensing, Power-Off Protection
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-UFQFN
20-WFQFN Exposed Pad
Supplier Device Package
16-UMLP (1.8x2.6)
20-DQFN (2.5x4.5)