FXLP34L6X
FXLP34L6X
Active
Description:  IC TRANSLATOR UNIDIR 6MICROPAK
Manufacturer:  onsemi
Datasheet:   FXLP34L6X Datasheet
History Price: $0.87000
In Stock: 44800
FXLP34L6X vs FXLA104UMX
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Unidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
1
4
Voltage - VCCA
1 V ~ 3.6 V
1.1 V ~ 3.6 V
Voltage - VCCB
1 V ~ 3.6 V
1.1 V ~ 3.6 V
Input Signal
-
-
Output Signal
-
-
Output Type
Non-Inverted
Tri-State, Non-Inverted
Data Rate
-
140Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
Auto-Direction Sensing, Power-Off Protection
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UFDFN
16-UFQFN
Supplier Device Package
6-MicroPak
16-UMLP (1.8x2.6)