Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ onsemi FXLP34L6X
FXLP34L6X
Active
Logic - Translators, Level Shifters
Description:
IC TRANSLATOR UNIDIR 6MICROPAK
Manufacturer:
onsemi
Datasheet:
FXLP34L6X Datasheet
History Price: $0.87000
In Stock: 44800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FXLP34L6X vs FXLP34FHX
Part No
FXLP34L6X
FXLP34FHX
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Unidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
1
1
Voltage - VCCA
1 V ~ 3.6 V
1 V ~ 3.6 V
Voltage - VCCB
1 V ~ 3.6 V
1 V ~ 3.6 V
Input Signal
-
-
Output Signal
-
-
Output Type
Non-Inverted
Non-Inverted
Data Rate
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UFDFN
6-UFDFN
Supplier Device Package
6-MicroPak
6-MicroPak2?