FXLP34P5X
FXLP34P5X
Active
Description:  IC TRANSLATOR UNIDIR SC70-5
Manufacturer:  onsemi
Datasheet:   FXLP34P5X Datasheet
History Price: $0.90000
In Stock: 11200
FXLP34P5X vs FXLA108BQX
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Unidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
1
8
Voltage - VCCA
1 V ~ 3.6 V
1.1 V ~ 3.6 V
Voltage - VCCB
1 V ~ 3.6 V
1.1 V ~ 3.6 V
Input Signal
-
-
Output Signal
-
-
Output Type
Non-Inverted
Tri-State, Non-Inverted
Data Rate
-
140Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
Auto-Direction Sensing, Power-Off Protection
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
20-WFQFN Exposed Pad
Supplier Device Package
SC-70-5
20-DQFN (2.5x4.5)