☰
GD25VE32CSIGR
GD25VE32CSIGR
Active
Description:  IC FLASH 32MBIT SPI/QUAD 8SOP
Manufacturer:  GigaDevice
History Price: Active
In Stock: 28240
GD25VE32CSIGR vs GD25VQ20CTIG
Category
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Not For New Designs
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR
Memory Size
32Mbit
2Mbit
Memory Organization
4M x 8
256K x 8
Memory Interface
SPI - Quad I/O
SPI - Quad I/O
Clock Frequency
104 MHz
104 MHz
Write Cycle Time - Word, Page
-
50μs, 3ms
Access Time
-
-
Voltage - Supply
2.1V ~ 3.6V
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
8-SOP