GLF1121H
GLF1121H
Active
Description:  Nano-Current Consumed Power Swit
Manufacturer:  GLF Integrated Power
Datasheet:   GLF1121H Datasheet
History Price: $0.31000
In Stock: 12000
GLF1121H vs GLF76321
Part No
Series
IQSmart
IQSmart
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
Load Switch
Number of Outputs
1
-
Ratio - Input:Output
1:1
-
Output Configuration
High Side
-
Output Type
P-Channel
P-Channel
Interface
On/Off
-
Voltage - Load
1.1V ~ 5.5V
-
Voltage - Supply (Vcc/Vdd)
Not Required
1.5V ~ 5.5V
Current - Output (Max)
1A
2A
Rds On (Typ)
52mOhm
31mOhm
Input Type
Non-Inverting
-
Features
Load Discharge, Slew Rate Controlled
-
Fault Protection
Current Limiting (Fixed)
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
4-WLCSP (0.67x0.67)
6-WLCSP (1.47x0.97)
Package / Case
4-XFBGA, WLCSP
6-UFBGA, WLCSP