GLF1220H
GLF1220H
Active
Description:  Nano-Current Consumed Power Swit
Manufacturer:  GLF Integrated Power
Datasheet:   GLF1220H Datasheet
History Price: $0.33000
In Stock: 26800
GLF1220H vs GLF71308
Part No
Series
IQSmart
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
-
Output Type
P-Channel
-
Interface
On/Off
-
Voltage - Load
1.5V ~ 5.5V
1.1V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1A
2A
Rds On (Typ)
52mOhm
34mOhm
Input Type
Non-Inverting
-
Features
Load Discharge, Slew Rate Controlled
Load Discharge, Slew Rate Controlled
Fault Protection
Current Limiting (Fixed), Reverse Current
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
4-WLCSP (0.67x0.67)
4-WLCSP (0.77x0.77)
Package / Case
4-XFBGA, WLCSP
4-UFBGA, WLCSP