GLF71305
GLF71305
Active
Description:  NANO-CURRENT CONSUMED POWER SWIT
Manufacturer:  GLF Integrated Power
Datasheet:   GLF71305 Datasheet
History Price: $0.34000
In Stock: 21200
GLF71305 vs GLF71325
Part No
Series
-
IQSmart
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
Load Switch
Number of Outputs
1
-
Ratio - Input:Output
1:1
-
Output Configuration
High Side
High Side
Output Type
P-Channel
P-Channel
Interface
On/Off
-
Voltage - Load
1.1V ~ 5.5V
-
Voltage - Supply (Vcc/Vdd)
Not Required
1.1V ~ 5.5V
Current - Output (Max)
2A
4A
Rds On (Typ)
34mOhm
18mOhm
Input Type
Non-Inverting
-
Features
Slew Rate Controlled
-
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
4-WLCSP (0.77x0.77)
6-WLCSP (1.47x0.97)
Package / Case
4-UFBGA, WLCSP
6-UFBGA, WLCSP