GLF71308
GLF71308
Active
Description:  NANO-CURRENT CONSUMED POWER SWIT
Manufacturer:  GLF Integrated Power
Datasheet:   GLF71308 Datasheet
History Price: $0.34000
In Stock: 20400
GLF71308 vs GLF72100
Part No
Series
-
IQSmart
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
Load Switch
Number of Outputs
1
-
Ratio - Input:Output
1:1
-
Output Configuration
-
High Side
Output Type
-
P-Channel
Interface
-
-
Voltage - Load
1.1V ~ 5.5V
-
Voltage - Supply (Vcc/Vdd)
Not Required
1.5V ~ 5.5V
Current - Output (Max)
2A
2A
Rds On (Typ)
34mOhm
37mOhm
Input Type
-
-
Features
Load Discharge, Slew Rate Controlled
-
Fault Protection
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
4-WLCSP (0.77x0.77)
4-WLCSP (0.77x0.77)
Package / Case
4-UFBGA, WLCSP
4-UFBGA, WLCSP