Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ GLF Integrated Power GLF71511
GLF71511
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
NANO-CURRENT CONSUMED LOAD SWITC
Manufacturer:
GLF Integrated Power
Datasheet:
GLF71511 Datasheet
History Price: $0.48000
In Stock: 34400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GLF71511 vs GLF72524
Part No
GLF71511
GLF72524
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
GLF Integrated Power
GLF Integrated Power
Series
IQSmart
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
Load Switch
General Purpose
Number of Outputs
-
1
Ratio - Input:Output
-
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
N-Channel
Interface
-
On/Off
Voltage - Load
-
0.8V ~ 3.6V
Voltage - Supply (Vcc/Vdd)
1.1V ~ 5.5V
Not Required
Current - Output (Max)
2A
4A
Rds On (Typ)
25mOhm
10mOhm
Input Type
-
Non-Inverting
Features
-
Load Discharge, Slew Rate Controlled
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
4-WLCSP (0.97x0.97)
6-WLCSP (1.47x0.97)
Package / Case
4-UFBGA, WLCSP
6-UFBGA, WLCSP