Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ GLF Integrated Power GLF72103
GLF72103
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
NANO-CURRENT CONSUMED POWER SWIT
Manufacturer:
GLF Integrated Power
Datasheet:
GLF72103 Datasheet
History Price: $0.37000
In Stock: 33600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GLF72103 vs GLF71308
Part No
GLF72103
GLF71308
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
GLF Integrated Power
GLF Integrated Power
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
-
-
Output Type
-
-
Interface
-
-
Voltage - Load
1.5V ~ 5.5V
1.1V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
2A
2A
Rds On (Typ)
37mOhm
34mOhm
Input Type
-
-
Features
Load Discharge, Slew Rate Controlled
Load Discharge, Slew Rate Controlled
Fault Protection
Reverse Current
-
Operating Temperature
-
-
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
4-WLCSP (0.77x0.77)
4-WLCSP (0.77x0.77)
Package / Case
4-UFBGA, WLCSP
4-UFBGA, WLCSP