GLF72105
GLF72105
Active
Description:  2A TRCB NANO POWER LOAD SWITCH
Manufacturer:  GLF Integrated Power
Datasheet:   GLF72105 Datasheet
History Price: $0.37000
In Stock: 0
GLF72105 vs GLF76121
Part No
Series
IQSmart
IQSmart
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
Load Switch
Number of Outputs
1
-
Ratio - Input:Output
1:1
-
Output Configuration
-
-
Output Type
-
P-Channel
Interface
On/Off
-
Voltage - Load
1.5V ~ 5.5V
-
Voltage - Supply (Vcc/Vdd)
Not Required
2.5V ~ 5.5V
Current - Output (Max)
2A
2A
Rds On (Typ)
37mOhm
34mOhm
Input Type
-
-
Features
Load Discharge, Slew Rate Controlled
-
Fault Protection
Reverse Current
-
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
4-WLCSP (0.77x0.77)
6-WLCSP (1.47x0.97)
Package / Case
4-UFBGA, WLCSP
6-UFBGA, WLCSP