Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ GLF Integrated Power GLF72105
GLF72105
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
2A TRCB NANO POWER LOAD SWITCH
Manufacturer:
GLF Integrated Power
Datasheet:
GLF72105 Datasheet
History Price: $0.37000
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GLF72105 vs GLF78131
Part No
GLF72105
GLF78131
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
GLF Integrated Power
GLF Integrated Power
Series
IQSmart
IQSmart
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Switch Type
General Purpose
Load Switch
Number of Outputs
1
-
Ratio - Input:Output
1:1
-
Output Configuration
-
High Side
Output Type
-
N-Channel
Interface
On/Off
-
Voltage - Load
1.5V ~ 5.5V
-
Voltage - Supply (Vcc/Vdd)
Not Required
1.1V ~ 5.5V
Current - Output (Max)
2A
1.5A
Rds On (Typ)
37mOhm
60mOhm
Input Type
-
-
Features
Load Discharge, Slew Rate Controlled
-
Fault Protection
Reverse Current
-
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
4-WLCSP (0.77x0.77)
12-WLCSP (1.67x1.27)
Package / Case
4-UFBGA, WLCSP
12-UFBGA, WLCSP