GLF72122
GLF72122
Active
Description:  4A SLEW RATE CONTROLLED LOAD SWI
Manufacturer:  GLF Integrated Power
Datasheet:   GLF72122 Datasheet
History Price: $0.74000
In Stock: 32000
GLF72122 vs GLF71305
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
-
High Side
Output Type
-
P-Channel
Interface
-
On/Off
Voltage - Load
1.5V ~ 5.5V
1.1V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
4A
2A
Rds On (Typ)
14mOhm
34mOhm
Input Type
-
Non-Inverting
Features
Slew Rate Controlled
Slew Rate Controlled
Fault Protection
Reverse Current
-
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
6-WLCSP (1.47x0.97)
4-WLCSP (0.77x0.77)
Package / Case
6-UFBGA, WLCSP
4-UFBGA, WLCSP