GLF72501
GLF72501
Active
Description:  2A ULTRA LOW CURRENT N-CH ROAD S
Manufacturer:  GLF Integrated Power
Datasheet:   GLF72501 Datasheet
History Price: $0.39000
In Stock: 48400
GLF72501 vs GLF71306
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
-
Output Type
N-Channel
-
Interface
On/Off
-
Voltage - Load
-
1.1V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
0.8V ~ 3.6 V
Not Required
Current - Output (Max)
2A
2A
Rds On (Typ)
32mOhm
34mOhm
Input Type
Non-Inverting
-
Features
Load Discharge, Slew Rate Controlled
Slew Rate Controlled
Fault Protection
Reverse Current
-
Operating Temperature
-
-
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
4-WLCSP (0.77x0.77)
4-WLCSP (0.77x0.77)
Package / Case
4-UFBGA, WLCSP
4-UFBGA, WLCSP