GLF72501
GLF72501
Active
Description:  2A ULTRA LOW CURRENT N-CH ROAD S
Manufacturer:  GLF Integrated Power
Datasheet:   GLF72501 Datasheet
History Price: $0.39000
In Stock: 48400
GLF72501 vs GLF72111
Part No
Series
-
IQSmart
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
Load Switch
Number of Outputs
1
-
Ratio - Input:Output
1:1
-
Output Configuration
High Side
High Side
Output Type
N-Channel
P-Channel
Interface
On/Off
-
Voltage - Load
-
-
Voltage - Supply (Vcc/Vdd)
0.8V ~ 3.6 V
1.5V ~ 5.5V
Current - Output (Max)
2A
3A
Rds On (Typ)
32mOhm
29mOhm
Input Type
Non-Inverting
-
Features
Load Discharge, Slew Rate Controlled
-
Fault Protection
Reverse Current
-
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
4-WLCSP (0.77x0.77)
4-WLCSP (0.97x0.97)
Package / Case
4-UFBGA, WLCSP
4-UFBGA, WLCSP