Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ GLF Integrated Power GLF72501
GLF72501
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
2A ULTRA LOW CURRENT N-CH ROAD S
Manufacturer:
GLF Integrated Power
Datasheet:
GLF72501 Datasheet
History Price: $0.39000
In Stock: 48400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GLF72501 vs GLF72525
Part No
GLF72501
GLF72525
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
GLF Integrated Power
GLF Integrated Power
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
-
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
-
-
Voltage - Supply (Vcc/Vdd)
0.8V ~ 3.6 V
0.7V ~ 3.6V
Current - Output (Max)
2A
4A
Rds On (Typ)
32mOhm
9mOhm
Input Type
Non-Inverting
-
Features
Load Discharge, Slew Rate Controlled
Load Discharge
Fault Protection
Reverse Current
Reverse Current
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
4-WLCSP (0.77x0.77)
6-WLCSP (1.47x0.97)
Package / Case
4-UFBGA, WLCSP
6-UFBGA, WLCSP