GLF73510
GLF73510
Active
Description:  3.05V BATTERY PROTECTION IC
Manufacturer:  GLF Integrated Power
Datasheet:   GLF73510 Datasheet
History Price: $0.49000
In Stock: 46800
GLF73510 vs GLF71310
Part No
Series
-
IQSmart
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
Load Switch
Number of Outputs
1
-
Ratio - Input:Output
1:1
-
Output Configuration
High Side
High Side
Output Type
P-Channel
-
Interface
-
-
Voltage - Load
-
-
Voltage - Supply (Vcc/Vdd)
Not Required
1.1V ~ 5.5V
Current - Output (Max)
2A
2A
Rds On (Typ)
30mOhm
31mOhm
Input Type
Non-Inverting
-
Features
Load Discharge, Slew Rate Controlled
-
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
4-WLCSP (0.97x0.97)
4-WLCSP (0.97x0.97)
Package / Case
4-UFBGA, WLCSP
4-UFBGA, WLCSP