GLF73510
GLF73510
Active
Description:  3.05V BATTERY PROTECTION IC
Manufacturer:  GLF Integrated Power
Datasheet:   GLF73510 Datasheet
History Price: $0.49000
In Stock: 46800
GLF73510 vs GLF76431
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
-
Output Type
P-Channel
-
Interface
-
-
Voltage - Load
-
1.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
2A
6A
Rds On (Typ)
30mOhm
19mOhm
Input Type
Non-Inverting
-
Features
Load Discharge, Slew Rate Controlled
Load Discharge, Slew Rate Controlled
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
4-WLCSP (0.97x0.97)
12-WLCSP (1.27x1.67)
Package / Case
4-UFBGA, WLCSP
12-UFBGA, WLCSP