Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ GLF Integrated Power GLF76121S
GLF76121S
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
2A NANO CURRENT CONSUMED POWER R
Manufacturer:
GLF Integrated Power
Datasheet:
GLF76121S Datasheet
History Price: $0.63000
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GLF76121S vs GLF72120
Part No
GLF76121S
GLF72120
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
GLF Integrated Power
GLF Integrated Power
Series
IQSmart
IQSmart
Packaging
Bulk
Bulk
Status
Active
Active
Switch Type
Load Switch
Load Switch
Number of Outputs
-
-
Ratio - Input:Output
-
-
Output Configuration
-
High Side
Output Type
P-Channel
P-Channel
Interface
-
-
Voltage - Load
-
-
Voltage - Supply (Vcc/Vdd)
2.5V ~ 5.5V
1.5V ~ 5.5V
Current - Output (Max)
2A
4A
Rds On (Typ)
34mOhm
14mOhm
Input Type
-
-
Features
-
-
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
6-WLCSP (1.47x0.97)
6-WLCSP (1.47x0.97)
Package / Case
6-UFBGA, WLCSP
6-UFBGA, WLCSP