GLF76321
GLF76321
Active
Description:  2A POWER DEEP SLEEP SWITCH
Manufacturer:  GLF Integrated Power
Datasheet:   GLF76321 Datasheet
History Price: $0.63000
In Stock: 28000
GLF76321 vs GLF71431
Part No
Series
IQSmart
VariRise
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Switch Type
Load Switch
Load Switch
Number of Outputs
-
-
Ratio - Input:Output
-
-
Output Configuration
-
-
Output Type
P-Channel
P-Channel
Interface
-
-
Voltage - Load
-
-
Voltage - Supply (Vcc/Vdd)
1.5V ~ 5.5V
1.5V ~ 5.5V
Current - Output (Max)
2A
7A
Rds On (Typ)
31mOhm
10mOhm
Input Type
-
-
Features
-
-
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
6-WLCSP (1.47x0.97)
12-WLCSP (1.67x1.27)
Package / Case
6-UFBGA, WLCSP
12-UFBGA, WLCSP