GLF76431
GLF76431
Active
Description:  4APOWER RESET PROTECTION IC
Manufacturer:  GLF Integrated Power
Datasheet:   GLF76431 Datasheet
History Price: $1.08000
In Stock: 44400
GLF76431 vs GLF72520
Part No
Series
-
IQSmart
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Switch Type
General Purpose
Load Switch
Number of Outputs
1
-
Ratio - Input:Output
1:1
-
Output Configuration
-
-
Output Type
-
P-Channel
Interface
-
-
Voltage - Load
1.8V ~ 5.5V
-
Voltage - Supply (Vcc/Vdd)
Not Required
0.8V ~ 3.6V
Current - Output (Max)
6A
4A
Rds On (Typ)
19mOhm
10mOhm
Input Type
-
-
Features
Load Discharge, Slew Rate Controlled
-
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
12-WLCSP (1.27x1.67)
6-WLCSP (1.47x0.97)
Package / Case
12-UFBGA, WLCSP
6-UFBGA, WLCSP