GLF78131
GLF78131
Active
Description:  3 CHANNEL NANO IQSMART LOAD SWIT
Manufacturer:  GLF Integrated Power
Datasheet:   GLF78131 Datasheet
History Price: $1.18000
In Stock: 27200
GLF78131 vs GLF76321
Part No
Series
IQSmart
IQSmart
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Switch Type
Load Switch
Load Switch
Number of Outputs
-
-
Ratio - Input:Output
-
-
Output Configuration
High Side
-
Output Type
N-Channel
P-Channel
Interface
-
-
Voltage - Load
-
-
Voltage - Supply (Vcc/Vdd)
1.1V ~ 5.5V
1.5V ~ 5.5V
Current - Output (Max)
1.5A
2A
Rds On (Typ)
60mOhm
31mOhm
Input Type
-
-
Features
-
-
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
12-WLCSP (1.67x1.27)
6-WLCSP (1.47x0.97)
Package / Case
12-UFBGA, WLCSP
6-UFBGA, WLCSP