Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ GLF Integrated Power GLF81311
GLF81311
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
NANO-CURRENT CONSUMED POWER SWIT
Manufacturer:
GLF Integrated Power
Datasheet:
GLF81311 Datasheet
History Price: $0.47000
In Stock: 43600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GLF81311 vs GLF72100
Part No
GLF81311
GLF72100
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
GLF Integrated Power
GLF Integrated Power
Series
-
IQSmart
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
Load Switch
Number of Outputs
1
-
Ratio - Input:Output
1:1
-
Output Configuration
-
High Side
Output Type
-
P-Channel
Interface
-
-
Voltage - Load
2V ~ 6.5V
-
Voltage - Supply (Vcc/Vdd)
Not Required
1.5V ~ 5.5V
Current - Output (Max)
3A
2A
Rds On (Typ)
41mOhm
37mOhm
Input Type
-
-
Features
Load Discharge, Slew Rate Controlled
-
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-23-5
4-WLCSP (0.77x0.77)
Package / Case
SC-74A, SOT-753
4-UFBGA, WLCSP