HA2-2502-8
HA2-2502-8
Active
Description:  IC OPAMP GP 1 CIRCUIT TO99-8
Manufacturer:  Harris Corporation
Datasheet:   HA2-2502-8 Datasheet
History Price: $21.94000
In Stock: 26000
HA2-2502-8 vs HA2-5152-2
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
-
6V/μs
Gain Bandwidth Product
-
1.3 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
100 nA
Voltage - Input Offset
-
500 μV
Current - Supply
-
200μA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
-
3 V
Voltage - Supply Span (Max)
-
30 V
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
TO-99-8 Metal Can
Supplier Device Package
TO-99-8
TO-99-8