Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Harris Corporation HA2-2502-8
HA2-2502-8
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT TO99-8
Manufacturer:
Harris Corporation
Datasheet:
HA2-2502-8 Datasheet
History Price: $21.94000
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HA2-2502-8 vs HA2-5152-5
Part No
HA2-2502-8
HA2-5152-5
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
-
6V/μs
Gain Bandwidth Product
-
1.3 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
100 nA
Voltage - Input Offset
-
500 μV
Current - Supply
-
200μA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
-
3 V
Voltage - Supply Span (Max)
-
30 V
Operating Temperature
-
0 ℃ ~ 75 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
TO-99-8 Metal Can
Supplier Device Package
TO-99-8
TO-99-8