Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Rochester Electronics HA2-5102-2
HA2-5102-2
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT TO99-8
Manufacturer:
Rochester Electronics
Datasheet:
HA2-5102-2 Datasheet
History Price: $155.07000
In Stock: 18000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HA2-5102-2 vs HA2-5151-2
Part No
HA2-5102-2
HA2-5151-2
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rochester Electronics
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
3V/μs
6V/μs
Gain Bandwidth Product
47 kHz
1.3 MHz
-3db Bandwidth
-
-
Current - Input Bias
130 nA
100 nA
Voltage - Input Offset
500 μV
500 μV
Current - Supply
3mA
200μA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
40 V
3 V
Voltage - Supply Span (Max)
40 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
TO-99-8 Metal Can
Supplier Device Package
TO-99-8
TO-99-8