HA2-5162-5
HA2-5162-5
Active
Description:  IC OPAMP GP 1 CIRCUIT TO99-8
Manufacturer:  Harris Corporation
Datasheet:   HA2-5162-5 Datasheet
History Price: $3.27000
In Stock: 27200
HA2-5162-5 vs HA2-2705-5
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
70V/μs
20V/μs
Gain Bandwidth Product
100 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 pA
5 nA
Voltage - Input Offset
3 mV
1 mV
Current - Supply
8mA
75μA
Current - Output / Channel
20 mA
10 mA
Voltage - Supply Span (Min)
14 V
44 V
Voltage - Supply Span (Max)
36 V
44 V
Operating Temperature
0 ℃ ~ 75 ℃
0 ℃ ~ 75 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
TO-99-8 Metal Can
Supplier Device Package
TO-99-8
TO-99-8