Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Broadcom HCPL-7520-300E
HCPL-7520-300E
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CURR SENSE 1 CIRCUIT 8DIPGW
Manufacturer:
Broadcom
Datasheet:
HCPL-7520-300E Datasheet
History Price: $5.97000
In Stock: 26400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HCPL-7520-300E vs HCPL-7800A#500
Part No
HCPL-7520-300E
HCPL-7800A#500
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Broadcom
Broadcom
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
Current Sense
Isolation
Number of Circuits
1
1
Output Type
-
-
Slew Rate
-
-
Gain Bandwidth Product
-
-
-3db Bandwidth
100 kHz
100 kHz
Current - Input Bias
600 nA
500 nA
Voltage - Input Offset
600 μV
300 μV
Current - Supply
11.7mA
10.9mA
Current - Output / Channel
16 mA
16 mA
Voltage - Supply Span (Min)
4.5 V
4.5 V
Voltage - Supply Span (Max)
5.5 V
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
8-SMD, Gull Wing
Supplier Device Package
8-DIP Gull Wing
8-DIP Gull Wing