HCPL-7800A-500E
HCPL-7800A-500E
Active
Description:  IC OPAMP ISOLATION 1 CIRC 8DIPGW
Manufacturer:  Broadcom
History Price: $12.76000
In Stock: 5200
HCPL-7800A-500E vs HCPL-7840#360
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Amplifier Type
Isolation
Isolation
Number of Circuits
1
1
Output Type
Differential
Differential
Slew Rate
-
-
Gain Bandwidth Product
-
-
-3db Bandwidth
100 kHz
100 kHz
Current - Input Bias
500 nA
500 nA
Voltage - Input Offset
300 μV
300 μV
Current - Supply
10.9mA
10.86mA
Current - Output / Channel
16 mA
15.5 mA
Voltage - Supply Span (Min)
4.5 V
4.5 V
Voltage - Supply Span (Max)
5.5 V
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
8-SMD, Gull Wing
Supplier Device Package
8-DIP Gull Wing
8-DIP Gull Wing