HCPL-7840-060E
HCPL-7840-060E
Active
Description:  IC OPAMP ISOLATION 1 CIRC 8DIP
Manufacturer:  Broadcom
History Price: $7.08000
In Stock: 20000
HCPL-7840-060E vs HCPL-7800A#300
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
Isolation
Isolation
Number of Circuits
1
1
Output Type
Differential
-
Slew Rate
-
-
Gain Bandwidth Product
-
-
-3db Bandwidth
100 kHz
100 kHz
Current - Input Bias
500 nA
500 nA
Voltage - Input Offset
300 μV
300 μV
Current - Supply
10.86mA
10.9mA
Current - Output / Channel
15.5 mA
16 mA
Voltage - Supply Span (Min)
4.5 V
4.5 V
Voltage - Supply Span (Max)
5.5 V
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SMD, Gull Wing
Supplier Device Package
8-DIP
8-DIP Gull Wing