HIN14C89ECBN
HIN14C89ECBN
Active
Description:  LOW POWER QUAD RS-232 RECEIVER
Manufacturer:  Harris Corporation
History Price: $0.33000
In Stock: 12000
HIN14C89ECBN vs HIN238IP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Receiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
0/4
4/4
Duplex
-
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
240kbps
120kbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
24-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
24-PDIP