Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Harris Corporation HIN201IP
HIN201IP
Active
Interface - Drivers, Receivers, Transceivers
Description:
5V POWERED RS-232 TRANSMITTERS/R
Manufacturer:
Harris Corporation
Datasheet:
HIN201IP Datasheet
History Price: $1.01000
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HIN201IP vs HIN238IBZ-T
Part No
HIN201IP
HIN238IBZ-T
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Harris Corporation
Renesas Electronics
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
-
Transceiver
Protocol
-
RS232
Number of Drivers/Receivers
-
4/4
Duplex
-
Full
Receiver Hysteresis
-
500 mV
Data Rate
-
120Kbps
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
24-SOIC