HIN202ACBN
HIN202ACBN
Active
Description:  RS-232 TRANSMITTERS/RECIEVERS
Manufacturer:  Harris Corporation
Datasheet:   HIN202ACBN Datasheet
History Price: $0.78000
In Stock: 25200
HIN202ACBN vs HIN239IB
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
2/2
3/5
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
230kbps
120kbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V, 7.5V ~ 13.2V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
24-SOIC