HIN202CA
HIN202CA
Active
Description:  RS-232 TRANSMITTER/RECEIVER
Manufacturer:  Harris Corporation
Datasheet:   HIN202CA Datasheet
History Price: $0.60000
In Stock: 8000
HIN202CA vs HIN241CAZ
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
2/2
4/5
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
120kbps
120Kbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SSOP
28-SSOP