HIN208ECA-T
HIN208ECA-T
Obsolete
Description:  IC TRANSCEIVER FULL 4/4 24SSOP
Manufacturer:  Intersil
Datasheet:   HIN208ECA-T Datasheet
History Price: $2.32000
In Stock: 47600
HIN208ECA-T vs HIN240CNZ
Series
-
-
Packaging
Bulk
Tray
Status
Obsolete
Obsolete
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
4/4
5/3
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
120Kbps
120Kbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
44-QFP
Supplier Device Package
24-SSOP
44-MQFP (10x10)